Kyocera Corporation Ceramic Capacitors 08051C243JAT2A

Description
0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10432-2-ND
Ceramic Capacitors 478-10432-2-ND
0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10432-1-ND
Ceramic Capacitors 478-10432-1-ND
0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10432-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10432-6-ND
Ceramic Capacitors 478-10432-6-ND
0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.024µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.024Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6054 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.024Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6054
Ceramic Capacitor 0.024Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6054
CERAMIC CAPACITOR 0.024UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:24000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.024UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:24000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051C243JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C243JAT2A
Ceramic Capacitors 08051C243JAT2A
CAP CER 0.024UF 100V X7R 0805

CAP CER 0.024UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10432-2-ND 478-10432-6-ND 55J6054 08051C243JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.024Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0240 microF 0.0240 microF 0.0240 microF 0.0240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details