Kyocera Corporation Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051C223KAT4A

Description
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6050 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6050
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6050
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.022Uf, 100V, 0805; Capacitance Kyocera Avx - 60R6277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 100V, 0805; Capacitance Kyocera Avx
60R6277
Cap, Mlcc, X7R, 0.022Uf, 100V, 0805; Capacitance Kyocera Avx 60R6277
CAP, MLCC, X7R, 0.022UF, 100V, 0805; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 100V, 0805; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6050
Product Name Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers