AVX Corporation Ceramic Capacitors 08051C223K4T2A

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72A223KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A223KTTR-ND
Ceramic Capacitors 478-KAM21BR72A223KTTR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A223KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A223KTDKR-ND
Ceramic Capacitors 478-KAM21BR72A223KTDKR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A223KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A223KTCT-ND
Ceramic Capacitors 478-KAM21BR72A223KTCT-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356627 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356627
MLCCs - Multilayer Ceramic Capacitors 1356627
KYOCERA AVX 08051C223K4T2A

KYOCERA AVX 08051C223K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351351
MLCCs - Multilayer Ceramic Capacitors 1351351
KYOCERA AVX 08051C223K4T2A

KYOCERA AVX 08051C223K4T2A

Supplier's Site
Ceramic Capacitors - 08051C223K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C223K4T2A
Ceramic Capacitors 08051C223K4T2A
CAP CER 0.022UF 100V X7R 0805

CAP CER 0.022UF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6051 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6051
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6051
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8434
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8434
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805; Capacitance:0.022µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805; Capacitance:0.022µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 22000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8170
Cap, Aec-Q200, 22000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8170
CAP, AEC-Q200, 22000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72A223KTTR-ND 478-KAM21BR72A223KTDKR-ND 1356627 08051C223K4T2A 55J6051 66AH8170
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, Aec-Q200, 22000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers