AVX Corporation Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051C222KAT2A.

Description
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5575
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5575
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5575
Product Name Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details