Kyocera Corporation SMD 100V Capacitor 08051C222JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A222JT NEW GLOBAL PN 100V 2200p A 581-KGM21NR72A222JT Product overview: 08051C222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C222JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A222JT NEW GLOBAL PN 100V 2200p A 581-KGM21NR72A222JT Product overview: 08051C222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C222JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-08051C222JAT2A
SMD 100V Capacitor 60-08051C222JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A222JT NEW GLOBAL PN 100V 2200p A 581-KGM21NR72A222JT Product overview: 08051C222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C222JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A222JT NEW GLOBAL PN 100V 2200p A 581-KGM21NR72A222JT Product overview: 08051C222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C222JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364706 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364706
MLCCs - Multilayer Ceramic Capacitors 1364706
KYOCERA AVX 08051C222JAT2A

KYOCERA AVX 08051C222JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351348
MLCCs - Multilayer Ceramic Capacitors 1351348
KYOCERA AVX 08051C222JAT2A

KYOCERA AVX 08051C222JAT2A

Supplier's Site
Ceramic Capacitors - 08051C222JAT2A - 1000353-08051C222JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051C222JAT2A
1000353-08051C222JAT2A
Ceramic Capacitors - 08051C222JAT2A 1000353-08051C222JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000353-08051C222JAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000353-08051C222JAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 96M1359 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
96M1359
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 96M1359
CERAMIC CAPACITOR 2200PF 100V, X7R, 5%, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, X7R, 5%, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 2200Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0733 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0733
Mlcc Capacitor, 2200Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0733
MLCC CAPACITOR, 2200pF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 2200pF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx - 04X9362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx
04X9362
Cap, 2200Pf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx 04X9362
CAP, 2200PF, 100V, 5%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8358 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8358
Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8358
SMD Multilayer Ceramic Capacitor, 2200 pF, 5%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2200 pF, 5%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051C222JAT2A 1364706 1000353-08051C222JAT2A 96M1359 04X9362 50R8358
Product Name SMD 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 08051C222JAT2A Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx Cap, 2200Pf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers