Kyocera Corporation Ceramic Capacitor 220Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08051C221JAT2A

Description
CERAMIC CAPACITOR 220PF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 220PF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 29C9063 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
29C9063
Ceramic Capacitor 220Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 29C9063
CERAMIC CAPACITOR 220PF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29C9063
Product Name Ceramic Capacitor 220Pf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details