Kyocera Corporation Ceramic Capacitors 08051C202KAT2A

Description
2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6042-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6042-1-ND
Ceramic Capacitors 478-6042-1-ND
2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6042-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6042-2-ND
Ceramic Capacitors 478-6042-2-ND
2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6042-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6042-6-ND
Ceramic Capacitors 478-6042-6-ND
2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6037
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6037
CAPACITOR CERAMIC 2000PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-6042-1-ND 478-6042-6-ND 55J6037
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details