Kyocera Corporation Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx 08051C183KAT2A

Description
CAP, MLCC, X7R, 0.018UF, 100V, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.018UF, 100V, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx - 86H3118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx
86H3118
Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx 86H3118
CAP, MLCC, X7R, 0.018UF, 100V, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.018UF, 100V, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx - 60R6274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx
60R6274
Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx 60R6274
CAP, MLCC, X7R, 0.018UF, 100V, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.018UF, 100V, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8357 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8357
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8357
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 86H3118 50R8357
Product Name Cap, Mlcc, X7R, 0.018Uf, 100V, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers