Kyocera Corporation Ceramic Capacitors 08051C182KAT2A

Description
1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5155-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5155-2-ND
Ceramic Capacitors 478-5155-2-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5155-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5155-1-ND
Ceramic Capacitors 478-5155-1-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5155-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5155-6-ND
Ceramic Capacitors 478-5155-6-ND
1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1358 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1358
Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1358
CERAMIC CAPACITOR 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 30H0731 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
30H0731
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 30H0731
CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5155-2-ND 478-5155-6-ND 96M1358
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details