CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66M3496 |
| Product Name | Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |