Kyocera Corporation Ceramic Capacitors 08051C181KAT2A

Description
180pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C181KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C181KAT2A-ND
Ceramic Capacitors 08051C181KAT2A-ND
180pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051C181KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C181KAT2A
Capacitors - Ceramic Capacitors 08051C181KAT2A
CAP CER 180PF 100V X7R 0805

CAP CER 180PF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6026
Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6026
CAPACITOR CERAMIC 180PF, 100V, X7R, 10%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF, 100V, X7R, 10%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051C181KAT2A-ND 08051C181KAT2A 55J6026
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details