Kyocera Corporation Ceramic Capacitors 08051C181JAT2A

Description
180pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C181JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C181JAT2A-ND
Ceramic Capacitors 08051C181JAT2A-ND
180pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 180Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6025
Capacitor Ceramic 180Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6025
CAPACITOR CERAMIC 180PF, 100V, X7R, 5%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF, 100V, X7R, 5%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08051C181JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C181JAT2A
Capacitors - Ceramic Capacitors 08051C181JAT2A
CAP CER 180PF 100V X7R 0805

CAP CER 180PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051C181JAT2A-ND 55J6025 08051C181JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 180Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details