Kyocera Corporation Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051C153KAT4A

Description
CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6021
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6021
CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6021
Product Name Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details