Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A153KU NEW GLOBAL PN 100V 0.015 A 581-KGM21AR72A153KU Product overview: 08051C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.015 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.015 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C153KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 08051C153KAT2A
KYOCERA AVX 08051C153KAT2A
Manufacturer: KYOCERA AVX
Win Source Part Number: 1331333-08051C153KAT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.015 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08051C153KAT2A\\4K,4
RoHS Status: ROHS3 Compliant
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF;
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 0805; Capacitance:15000pF;
SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-08051C153KAT2A | 1351345 | 1331333-08051C153KAT2A | 86H3916 | 96M1357 | 95W9272 |
| Product Name | SMD 100V 0.015 A Capacitor | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | |||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |