Kyocera Corporation Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08051C153JAT2A

Description
CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6019
Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6019
CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 60R6273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
60R6273
Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 60R6273
CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J6019 60R6273
Product Name Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers