CAPACITOR CERAMIC 1500PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J6018 |
| Product Name | Capacitor Ceramic 1500Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |