AVX Corporation Ceramic Capacitors - 08051C152KAT2A 08051C152KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 808954-08051C152KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1500pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 808954-08051C152KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1500pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C152KAT2A - 808954-08051C152KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051C152KAT2A
808954-08051C152KAT2A
Ceramic Capacitors - 08051C152KAT2A 808954-08051C152KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 808954-08051C152KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1500pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 808954-08051C152KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1500pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 100V Capacitor
60-08051C152KAT2A
SMD 100V Capacitor 60-08051C152KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A152KT NEW GLOBAL PN 100V 1500p A 581-KGM21NR72A152KT Product overview: 08051C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C152KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A152KT NEW GLOBAL PN 100V 1500p A 581-KGM21NR72A152KT Product overview: 08051C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C152KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1356 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1356
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1356
CERAMIC CAPACITOR 1500PF 100V, X7R, 10%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, X7R, 10%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 09H1770 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
09H1770
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 09H1770
CERAMIC CAPACITOR 1500PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 808954-08051C152KAT2A 60-08051C152KAT2A 96M1356 09H1770
Product Name Ceramic Capacitors - 08051C152KAT2A SMD 100V Capacitor Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 1500Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details