Kyocera Corporation Ceramic Capacitors 08051C151KAT2A

Description
150pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C151KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C151KAT2A-ND
Ceramic Capacitors 08051C151KAT2A-ND
150pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 150Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6014
Capacitor Ceramic 150Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6014
CAPACITOR CERAMIC 150PF, 100V, X7R, 10%, 0805; Capacitance:150pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF, 100V, X7R, 10%, 0805; Capacitance:150pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08051C151KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051C151KAT2A
Capacitors - Ceramic Capacitors 08051C151KAT2A
CAP CER 150PF 100V X7R 0805

CAP CER 150PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051C151KAT2A-ND 55J6014 08051C151KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details