1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
1200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 1200PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP, MLCC, X7R, 1200PF, 100V, 0805; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 1200 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 1200PF 100V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5154-1-ND | 478-5154-6-ND | 68H8382 | 50R8354 | 08051C122KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 1200Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 1200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |