Kyocera Corporation Ceramic Capacitors 08051C121KAT2A

Description
120pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C121KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C121KAT2A-ND
Ceramic Capacitors 08051C121KAT2A-ND
120pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

120pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051C121KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051C121KAT2A
Capacitors - Ceramic Capacitors 08051C121KAT2A
CAP CER 120PF 100V X7R 0805

CAP CER 120PF 100V X7R 0805

Supplier's Site
Ceramic Capacitor 120Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6005 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6005
Ceramic Capacitor 120Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6005
CERAMIC CAPACITOR 120PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051C121KAT2A-ND 08051C121KAT2A 55J6005
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 120Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details