Kyocera Corporation Ceramic Capacitors 08051C105K4T2A

Description
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR72A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A105KUTR-ND
Ceramic Capacitors 478-KAM21KR72A105KUTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A105KUCT-ND
Ceramic Capacitors 478-KAM21KR72A105KUCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A105KUDKR-ND
Ceramic Capacitors 478-KAM21KR72A105KUDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1uF Capacitor
60-08051C105K4T2A
SMD 100V 1uF Capacitor 60-08051C105K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KAM21KR72A105KU Product overview: 08051C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C105K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KAM21KR72A105KU Product overview: 08051C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C105K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Μf, 100V, 10%, X7R, 0805; Capacitance Kyocera Avx - 47AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, X7R, 0805; Capacitance Kyocera Avx
47AC9927
Cap, 1Μf, 100V, 10%, X7R, 0805; Capacitance Kyocera Avx 47AC9927
CAP, 1µF, 100V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051C105K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C105K4T2A
Ceramic Capacitors 08051C105K4T2A
CAP CER 1UF 100V X7R 0805

CAP CER 1UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR72A105KUTR-ND 478-KAM21KR72A105KUDKR-ND 60-08051C105K4T2A 47AC9927 08051C105K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 1uF Capacitor Cap, 1Μf, 100V, 10%, X7R, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details