Kyocera Corporation SMD 100V 0.1uF Capacitor 08051C104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGM21AR72A104KU Product overview: 08051C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGM21AR72A104KU Product overview: 08051C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-08051C104KAT2A
SMD 100V 0.1uF Capacitor 60-08051C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGM21AR72A104KU Product overview: 08051C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGM21AR72A104KU Product overview: 08051C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 960453-08051C104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960453-08051C104KAT2A
Capacitors - Ceramic Capacitors 960453-08051C104KAT2A
Win Source Part Number: 960453-08051C104KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MC0805B104K101CT; C0805C104K1RACTU; C2012X7R2A104K125AA; CGA4J2X7R2A104K125AA ; HMK212B7104KG-T; GRM21BR72A104KAC4L; GRM21BR72A104KAC4K08 051C104KAT2A.; 08051C104KAT2A/2K; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08051C104KAT2A-ND,08 051C104KAT2A\\3K,080 51C104KAT2A\\2K,478- 5028-6,478-5028-1,08 051C104KAT2A/2K,478- 5028-2

Win Source Part Number: 960453-08051C104KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MC0805B104K101CT; C0805C104K1RACTU; C2012X7R2A104K125AA; CGA4J2X7R2A104K125AA; HMK212B7104KG-T; GRM21BR72A104KAC4L; GRM21BR72A104KAC4K08051C104KAT2A.; 08051C104KAT2A/2K;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08051C104KAT2A-ND,08051C104KAT2A\\3K,08051C104KAT2A\\2K,478-5028-6,478-5028-1,08051C104KAT2A/2K,478-5028-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351340 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351340
MLCCs - Multilayer Ceramic Capacitors 1351340
KYOCERA AVX 08051C104KAT2A

KYOCERA AVX 08051C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364701
MLCCs - Multilayer Ceramic Capacitors 1364701
KYOCERA AVX 08051C104KAT2A

KYOCERA AVX 08051C104KAT2A

Supplier's Site
Ceramic Capacitors - 08051C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C104KAT2A
Ceramic Capacitors 08051C104KAT2A
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1354 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1354
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1354
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 56K4453 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
56K4453
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 56K4453
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9360 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9360
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9360
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8353 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8353
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8353
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051C104KAT2A 960453-08051C104KAT2A 1351340 08051C104KAT2A 96M1354 04X9360
Product Name SMD 100V 0.1uF Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details