Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051C104JAT2A

Description
KYOCERA AVX 08051C104JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051C104JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356664
MLCCs - Multilayer Ceramic Capacitors 1356664
KYOCERA AVX 08051C104JAT2A

KYOCERA AVX 08051C104JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747381 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747381
MLCCs - Multilayer Ceramic Capacitors 1747381
KYOCERA AVX 08051C104JAT2A

KYOCERA AVX 08051C104JAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-08051C104JAT2A
SMD 100V 0.1uF Capacitor 60-08051C104JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGM21AR72A104JU Product overview: 08051C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGM21AR72A104JU Product overview: 08051C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-08051C104JAT2A - Utmel Electronic Limited
Hong Kong, China
100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-08051C104JAT2A
100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-08051C104JAT2A
100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
CAP CER 0.1UF 100V X7R 0805 - 66-08051C104JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 0805
66-08051C104JAT2A
CAP CER 0.1UF 100V X7R 0805 66-08051C104JAT2A
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08051C104JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08051C104JAT2A
100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 08051C104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C104JAT2A
Ceramic Capacitors 08051C104JAT2A
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3485 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3485
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3485
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9270 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9270
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9270
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356664 1747381 60-08051C104JAT2A 17928-08051C104JAT2A 66-08051C104JAT2A 08051C104JAT2A 08051C104JAT2A 66M3485 95W9270
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 100V 0.1uF Capacitor 100V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS CAP CER 0.1UF 100V X7R 0805 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Applications Automotive General Purpose
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers