Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A104JL NW G LOB PN 100V 0.1uF X7 A 581-KAM21KR72A104JL Product overview: 08051C104J4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104J4T4A can be used for catalog matching and distributor lookup.
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 0.1UF 100V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-08051C104J4T4A | 478-KAM21KR72A104JLDKR-ND | 478-KAM21KR72A104JLCT-ND | 50AH3290 | 08051C104J4T4A |
| Product Name | SMD 100V 0.1uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |