KYOCERA AVX 08051C103KAZ2A
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF;
SMD Multilayer Ceramic Capacitor, FLEXITERMr, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 10000PF 100V X7R 0805
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1351334 | 478-KGF21BR72A103KTDKR-ND | 478-KGF21BR72A103KTCT-ND | 10R5964 | 66M3481 | 26M5145 | 08051C103KAZ2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, Flexitermr, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |