Kyocera Corporation Ceramic Capacitors 08051C103J4T4A

Description
10000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72A103JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103JMTR-ND
Ceramic Capacitors 478-KAM21BR72A103JMTR-ND
10000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051C103J4T4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C103J4T4A
Ceramic Capacitors 08051C103J4T4A
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5997
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5997
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72A103JMTR-ND 08051C103J4T4A 55J5997
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details