Kyocera Corporation CAP CER 1000PF 100V X7R 0805 08051C102MAT2A

Description
CAP CER 1000PF 100V X7R 0805
Description
CAP CER 1000PF 100V X7R 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1000PF 100V X7R 0805 - 66-08051C102MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V X7R 0805
66-08051C102MAT2A
CAP CER 1000PF 100V X7R 0805 66-08051C102MAT2A
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5992 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J5992
Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J5992
CERAMIC CAPACITOR 1000PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08051C102MAT2A 55J5992
Product Name CAP CER 1000PF 100V X7R 0805 Ceramic Capacitor 1000Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details