AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08051C102KAT2A

Description
KYOCERA AVX 08051C102KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051C102KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 391230 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391230
MLCCs - Multilayer Ceramic Capacitors 391230
KYOCERA AVX 08051C102KAT2A

KYOCERA AVX 08051C102KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391230P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391230P
MLCCs - Multilayer Ceramic Capacitors 391230P
0805 X7R ceramic capacitor, 100V 1000pF

0805 X7R ceramic capacitor, 100V 1000pF

Supplier's Site
Ceramic Capacitors - 08051C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C102KAT2A
Ceramic Capacitors 08051C102KAT2A
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 07H9187 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
07H9187
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 07H9187
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1000Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 88W4182 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
88W4182
Mlcc Capacitor, 1000Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 88W4182
MLCC CAPACITOR, 1000pF, 100V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 1000pF, 100V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 67W0483 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
67W0483
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 67W0483
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9359 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9359
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9359
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08051C102KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08051C102KAT2A
100V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 391230 391230P 08051C102KAT2A 07H9187 88W4182 67W0483 08051C102KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 1000Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details