Kyocera Corporation Ceramic Capacitors 08051C101KAT2A

Description
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08051C101KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051C101KAT2ACT-ND
Ceramic Capacitors 478-08051C101KAT2ACT-ND
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08051C101KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051C101KAT2ATR-ND
Ceramic Capacitors 478-08051C101KAT2ATR-ND
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08051C101KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051C101KAT2ADKR-ND
Ceramic Capacitors 478-08051C101KAT2ADKR-ND
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 29H2562 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
29H2562
Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 29H2562
CERAMIC CAPACITOR 100PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-08051C101KAT2ACT-ND 478-08051C101KAT2ADKR-ND 29H2562
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers