Kyocera Corporation Ceramic Capacitors 08051A911JAT2A

Description
910pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
910pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A911JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A911JAT2A-ND
Ceramic Capacitors 08051A911JAT2A-ND
910pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

910pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 910Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5979 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 910Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5979
Capacitor Ceramic 910Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5979
CAPACITOR CERAMIC 910PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:910pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 910PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:910pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A911JAT2A-ND 55J5979
Product Name Ceramic Capacitors Capacitor Ceramic 910Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers