Kyocera Corporation Ceramic Capacitors 08051A910JAT2A

Description
91pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
91pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A910JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A910JAT2A-ND
Ceramic Capacitors 08051A910JAT2A-ND
91pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

91pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A910JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051A910JAT2A
Capacitors - Ceramic Capacitors 08051A910JAT2A
CAP CER 91PF 100V NP0 0805

CAP CER 91PF 100V NP0 0805

Supplier's Site
Capacitor Ceramic 91Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 91Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5978
Capacitor Ceramic 91Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5978
CAPACITOR CERAMIC 91PF 100V, C0G, 5%, 0805; Capacitance:91pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 91PF 100V, C0G, 5%, 0805; Capacitance:91pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A910JAT2A-ND 08051A910JAT2A 55J5978
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 91Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details