Kyocera Corporation Ceramic Capacitors 08051A8R2JAT2A

Description
8.2pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A8R2JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A8R2JAT2A-ND
Ceramic Capacitors 08051A8R2JAT2A-ND
8.2pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A8R2JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A8R2JAT2A
Capacitors - Ceramic Capacitors 08051A8R2JAT2A
CAP CER 8.2PF 100V NP0 0805

CAP CER 8.2PF 100V NP0 0805

Supplier's Site
Capacitor Ceramic 8.2Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5959
Capacitor Ceramic 8.2Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5959
CAPACITOR CERAMIC 8.2PF 100V, C0G, 5%, 0805; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 100V, C0G, 5%, 0805; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A8R2JAT2A-ND 08051A8R2JAT2A 55J5959
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8.2Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details