Kyocera Corporation Ceramic Capacitors 08051A8R0CAT2A

Description
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10417-1-ND
Ceramic Capacitors 478-10417-1-ND
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10417-2-ND
Ceramic Capacitors 478-10417-2-ND
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10417-6-ND
Ceramic Capacitors 478-10417-6-ND
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 8Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8423
Cap, 8Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8423
CAP, 8PF, 100V, MLCC, 0805; Capacitance:8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 8PF, 100V, MLCC, 0805; Capacitance:8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10417-1-ND 478-10417-6-ND 96Y8423
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details