Kyocera Corporation Ceramic Capacitors 08051A7R5CAT2A

Description
7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10413-1-ND
Ceramic Capacitors 478-10413-1-ND
7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10413-2-ND
Ceramic Capacitors 478-10413-2-ND
7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10413-6-ND
Ceramic Capacitors 478-10413-6-ND
7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051A7R5CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A7R5CAT2A
Ceramic Capacitors 08051A7R5CAT2A
CAP CER 7.5PF 100V NP0 0805

CAP CER 7.5PF 100V NP0 0805

Supplier's Site Datasheet
Cap, Mlcc, C0G, 7.5Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 7.5Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8422
Cap, Mlcc, C0G, 7.5Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8422
CAP, MLCC, C0G, 7.5PF, 100V, 0805; Capacitance:7.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 7.5PF, 100V, 0805; Capacitance:7.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10413-1-ND 478-10413-6-ND 08051A7R5CAT2A 96Y8422
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 7.5Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details