Kyocera Corporation Ceramic Capacitors 08051A751JAT2A

Description
750pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
750pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A751JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A751JAT2A-ND
Ceramic Capacitors 08051A751JAT2A-ND
750pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A751JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A751JAT2A
Capacitors - Ceramic Capacitors 08051A751JAT2A
CAP CER 750PF 100V NP0 0805

CAP CER 750PF 100V NP0 0805

Supplier's Site
Capacitor Ceramic 750Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 750Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5951
Capacitor Ceramic 750Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5951
CAPACITOR CERAMIC 750PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:750pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 750PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:750pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A751JAT2A-ND 08051A751JAT2A 55J5951
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 750Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details