Kyocera Corporation Ceramic Capacitors 08051A750FAT2A

Description
CAP CER 75PF 100V NP0 0805
Request a Quote Datasheet
Description
CAP CER 75PF 100V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08051A750FAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051A750FAT2ADKR-ND
Ceramic Capacitors 478-08051A750FAT2ADKR-ND
CAP CER 75PF 100V NP0 0805

CAP CER 75PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08051A750FAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051A750FAT2ATR-ND
Ceramic Capacitors 478-08051A750FAT2ATR-ND
75pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08051A750FAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051A750FAT2ACT-ND
Ceramic Capacitors 478-08051A750FAT2ACT-ND
CAP CER 75PF 100V NP0 0805

CAP CER 75PF 100V NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A750FAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051A750FAT2A
Capacitors - Ceramic Capacitors 08051A750FAT2A
CAP CER 75PF 100V NP0 0805

CAP CER 75PF 100V NP0 0805

Supplier's Site
Ceramic Capacitors - 08051A750FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A750FAT2A
Ceramic Capacitors 08051A750FAT2A
CAP CER 75PF 100V NP0 0805

CAP CER 75PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-08051A750FAT2ADKR-ND 478-08051A750FAT2ATR-ND 08051A750FAT2A 08051A750FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details