CERAMIC CAPACITOR 6.8PF 100V, C0G, 0.25pF, 0805; Capacitance:6.8pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes
CERAMIC CAPACITOR 6.8PF 100V, C0G, 0.25pF, 0805; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 6.8 pF, 0.25pF, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 6.8PF, 100V, C0G, 0805, REEL; Capacitance:6.8pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes
CAP CER 6.8PF 100V C0G/NP0 0805
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 96M1346 | 95W9265 | 13AC4477 | 08051A6R8CAT2A |
| Product Name | Ceramic Capacitor 6.8Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 6.8 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Cap, 6.8Pf, 100V, C0G, 0805, Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF | |
| WVDC | 100 volts | 100 volts | 100 volts | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel |