Kyocera Corporation Ceramic Capacitors 08051A6R0CAT2A

Description
6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10411-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10411-1-ND
Ceramic Capacitors 478-10411-1-ND
6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10411-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10411-6-ND
Ceramic Capacitors 478-10411-6-ND
6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10411-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10411-2-ND
Ceramic Capacitors 478-10411-2-ND
6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
6PF 100V Capacitor
60-08051A6R0CAT2A
6PF 100V Capacitor 60-08051A6R0CAT2A
CAP CER 6PF 100V C0G/NP0 0805 Product overview: 08051A6R0CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A6R0CAT2A can be used for catalog matching and distributor lookup.

CAP CER 6PF 100V C0G/NP0 0805 Product overview: 08051A6R0CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A6R0CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051A6R0CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A6R0CAT2A
Ceramic Capacitors 08051A6R0CAT2A
CAP CER 6PF 100V C0G/NP0 0805

CAP CER 6PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Cap, Mlcc, C0G, 6Pf, 100V, 0805; Capacitance Kyocera Avx - 55J5907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 6Pf, 100V, 0805; Capacitance Kyocera Avx
55J5907
Cap, Mlcc, C0G, 6Pf, 100V, 0805; Capacitance Kyocera Avx 55J5907
CAP, MLCC, C0G, 6PF, 100V, 0805; Capacitance:6pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 6PF, 100V, 0805; Capacitance:6pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10411-1-ND 478-10411-6-ND 60-08051A6R0CAT2A 08051A6R0CAT2A 55J5907
Product Name Ceramic Capacitors Ceramic Capacitors 6PF 100V Capacitor Ceramic Capacitors Cap, Mlcc, C0G, 6Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details