Kyocera Corporation Ceramic Capacitors 08051A680J4T4A

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A680JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A680JMTR-ND
Ceramic Capacitors 478-KAM21BCG2A680JMTR-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A680JMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A680JMCT-ND
Ceramic Capacitors 478-KAM21BCG2A680JMCT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A680JMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A680JMDKR-ND
Ceramic Capacitors 478-KAM21BCG2A680JMDKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Singapore, Singapore
SMD 100V 68pF Capacitor
60-08051A680J4T4A
SMD 100V 68pF Capacitor 60-08051A680J4T4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BCG2A680JM NEW GLOBAL PN 100V 68pF A 581-KAM21BCG2A680JM Product overview: 08051A680J4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A680J4T4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BCG2A680JM NEW GLOBAL PN 100V 68pF A 581-KAM21BCG2A680JM Product overview: 08051A680J4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A680J4T4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG2A680JMTR-ND 478-KAM21BCG2A680JMDKR-ND 60-08051A680J4T4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 68pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details