Kyocera Corporation Ceramic Capacitors 08051A5R1CAT4A

Description
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A5R1CAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A5R1CAT4A-ND
Ceramic Capacitors 08051A5R1CAT4A-ND
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A5R1CAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051A5R1CAT4A
Capacitors - Ceramic Capacitors 08051A5R1CAT4A
CAP CER 5.1PF 100V C0G/NP0 0805

CAP CER 5.1PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - 08051A5R1CAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A5R1CAT4A
Ceramic Capacitors 08051A5R1CAT4A
CAP CER 5.1PF 100V C0G/NP0 0805

CAP CER 5.1PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 08051A5R1CAT4A-ND 08051A5R1CAT4A 08051A5R1CAT4A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details