Cap Ceramic 5pF 100V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: 08051A5R0DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5pF, 100V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5pF, 100V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A5R0DAT2A can be used for catalog matching and distributor lookup.
5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 5PF 100V NP0 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-08051A5R0DAT2A | 478-10407-1-ND | 478-10407-6-ND | 08051A5R0DAT2A |
| Product Name | SMD 5pF 100V 0.5pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® |