The Capacitor Ceramic 560pF 100V, C0G, 10%, 0805 from Kyocera Avx is a high-stability capacitor designed for applications requiring precise capacitance values. It features a capacitance of 560pF with a voltage rating of 100V and a tolerance of ±10%. The C0G (NP0) dielectric provides excellent temperature stability, with a capacitance change of 0 ±30ppm/°C across a temperature range of -55°C to +125°C. This capacitor exhibits minimal capacitance drift over time, with a typical change of less than ±0.1% during its lifespan. The component is packaged in a compact 0805 case size, making it suitable for space-constrained designs. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for applications in precision electronics where reliability and stability are critical.
CAPACITOR CERAMIC 560PF 100V, C0G, 10%, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J5905 |
| Product Name | Capacitor Ceramic 560Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 5.60E-4 microF |