Kyocera Corporation Ceramic Capacitors 08051A510KAT2A

Description
51pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
51pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A510KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A510KAT2A-ND
Ceramic Capacitors 08051A510KAT2A-ND
51pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

51pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A510KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A510KAT2A
Capacitors - Ceramic Capacitors 08051A510KAT2A
CAP CER 51PF 100V NP0 0805

CAP CER 51PF 100V NP0 0805

Supplier's Site
Capacitor Ceramic 51Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J5893 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 51Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J5893
Capacitor Ceramic 51Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J5893
CAPACITOR CERAMIC 51PF 100V, C0G, 10%, 0805; Capacitance:51pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 51PF 100V, C0G, 10%, 0805; Capacitance:51pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A510KAT2A-ND 08051A510KAT2A 55J5893
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 51Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details