Kyocera Corporation Ceramic Capacitors - 08051A471KAT2A 08051A471KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853389-08051A471KAT2 A Features: 470 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12754-6, 478-12754-1, 478-12754-2, 08051A471KAT2A-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853389-08051A471KAT2 A Features: 470 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12754-6, 478-12754-1, 478-12754-2, 08051A471KAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A471KAT2A - 853389-08051A471KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A471KAT2A
853389-08051A471KAT2A
Ceramic Capacitors - 08051A471KAT2A 853389-08051A471KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853389-08051A471KAT2 A Features: 470 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12754-6, 478-12754-1, 478-12754-2, 08051A471KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853389-08051A471KAT2A
Features: 470 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12754-6, 478-12754-1, 478-12754-2, 08051A471KAT2A-ND

Buy Now Datasheet
Ceramic Capacitors - 08051A471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A471KAT2A
Ceramic Capacitors 08051A471KAT2A
CAP CER 470PF 100V C0G/NP0 0805

CAP CER 470PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0710 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0710
Ceramic Capacitor 470Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0710
CERAMIC CAPACITOR 470PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 853389-08051A471KAT2A 08051A471KAT2A 30H0710
Product Name Ceramic Capacitors - 08051A471KAT2A Ceramic Capacitors Ceramic Capacitor 470Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2239-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details