Kyocera Corporation Ceramic Capacitors 08051A471JAR1-EM

Description
CAP CER 470PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 470PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08051A471JAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051A471JAR1-EMTR-ND
Ceramic Capacitors 478-08051A471JAR1-EMTR-ND
CAP CER 470PF 100V C0G/NP0 0805

CAP CER 470PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08051A471JAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051A471JAR1-EMCT-ND
Ceramic Capacitors 478-08051A471JAR1-EMCT-ND
CAP CER 470PF 100V C0G/NP0 0805

CAP CER 470PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08051A471JAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051A471JAR1-EMDKR-ND
Ceramic Capacitors 478-08051A471JAR1-EMDKR-ND
CAP CER 470PF 100V C0G/NP0 0805

CAP CER 470PF 100V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-08051A471JAR1-EMTR-ND 478-08051A471JAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details