AVX Corporation Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 08051A471FAT2A.

Description
CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5569 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5569
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5569
CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5569
Product Name Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details