Kyocera Corporation Capacitor, Ceramic, 47Pf, 100V, 0805; Capacitance Kyocera Avx 08051A470MAT4A

Description
CAPACITOR, CERAMIC, 47pF, 100V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:10000 RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 47pF, 100V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:10000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 47Pf, 100V, 0805; Capacitance Kyocera Avx - 55J5871 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 47Pf, 100V, 0805; Capacitance Kyocera Avx
55J5871
Capacitor, Ceramic, 47Pf, 100V, 0805; Capacitance Kyocera Avx 55J5871
CAPACITOR, CERAMIC, 47pF, 100V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:10000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 47pF, 100V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:10000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5871
Product Name Capacitor, Ceramic, 47Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details