Kyocera Corporation SMD 100V 47pF Capacitor 08051A470KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A470KT NEW GLOBAL PN 100V 47pF A 581-KGM21BCG2A470KT Product overview: 08051A470KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A470KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A470KT NEW GLOBAL PN 100V 47pF A 581-KGM21BCG2A470KT Product overview: 08051A470KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A470KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 47pF Capacitor
60-08051A470KAT2A
SMD 100V 47pF Capacitor 60-08051A470KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A470KT NEW GLOBAL PN 100V 47pF A 581-KGM21BCG2A470KT Product overview: 08051A470KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A470KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A470KT NEW GLOBAL PN 100V 47pF A 581-KGM21BCG2A470KT Product overview: 08051A470KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A470KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051A470KAT2A - 809557-08051A470KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A470KAT2A
809557-08051A470KAT2A
Ceramic Capacitors - 08051A470KAT2A 809557-08051A470KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 809557-08051A470KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 47pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 809557-08051A470KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 47pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 96M1342 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
96M1342
Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 96M1342
CERAMIC CAPACITOR 47PF 100V, C0G, 10%, 0805; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 10%, 0805; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0707
Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0707
CERAMIC CAPACITOR 47PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9260 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9260
Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9260
SMD Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 47PF 100V C0G/NP0 0805 - 66-08051A470KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 47PF 100V C0G/NP0 0805
66-08051A470KAT2A
CAP CER 47PF 100V C0G/NP0 0805 66-08051A470KAT2A
CAP CER 47PF 100V C0G/NP0 0805

CAP CER 47PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051A470KAT2A 809557-08051A470KAT2A 96M1342 95W9260 66-08051A470KAT2A
Product Name SMD 100V 47pF Capacitor Ceramic Capacitors - 08051A470KAT2A Ceramic Capacitor 47Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx CAP CER 47PF 100V C0G/NP0 0805
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details