Kyocera Corporation Ceramic Capacitors 08051A430JAT2A

Description
43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10401-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10401-6-ND
Ceramic Capacitors 478-10401-6-ND
43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10401-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10401-1-ND
Ceramic Capacitors 478-10401-1-ND
43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10401-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10401-2-ND
Ceramic Capacitors 478-10401-2-ND
43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051A430JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A430JAT2A
Ceramic Capacitors 08051A430JAT2A
CAP CER 43PF 100V NP0 0805

CAP CER 43PF 100V NP0 0805

Supplier's Site Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 60R6261 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
60R6261
Capacitor, Mlcc Rohs Compliant Kyocera Avx 60R6261
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 43Pf, 100V, 0805; Capacitance Kyocera Avx - 55J5861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 43Pf, 100V, 0805; Capacitance Kyocera Avx
55J5861
Cap, Mlcc, C0G, 43Pf, 100V, 0805; Capacitance Kyocera Avx 55J5861
CAP, MLCC, C0G, 43PF, 100V, 0805; Capacitance:43pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 43PF, 100V, 0805; Capacitance:43pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10401-6-ND 478-10401-1-ND 08051A430JAT2A 60R6261 55J5861
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 43Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details