Kyocera Corporation Ceramic Capacitors 08051A3R6DAT2A

Description
3.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A3R6DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A3R6DAT2A-ND
Ceramic Capacitors 08051A3R6DAT2A-ND
3.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051A3R6DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A3R6DAT2A
Ceramic Capacitors 08051A3R6DAT2A
CAP CER 3.6PF 100V NP0 0805

CAP CER 3.6PF 100V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08051A3R6DAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A3R6DAT2A
Capacitors - Ceramic Capacitors 08051A3R6DAT2A
CAP CER 3.6PF 100V NP0 0805

CAP CER 3.6PF 100V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051A3R6DAT2A-ND 08051A3R6DAT2A 08051A3R6DAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details